The MC22FD102J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring nonmagnetic properties suitable for MRI and sensitive RF environments. It is housed in a 2220 case size measuring 5.7 mm by 5.0 mm, rated for 500 Vdc, and has a capacitance of 1000 pF with a tolerance of ±5%. The capacitor operates from -55°C to +125°C, exhibits high Q and low loss at UHF/VHF frequencies, is compatible with FR4 boards, and withstands a 2 mm bend test. It is wave solderable and maintains stable performance over time, voltage, and frequency.
Cap Mica 0.001uF 500V 5% (5.7 X 5 X 2mm) SMD 125°C Bulk Product overview: MC22FD102J-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC22FD102J-F can be used for catalog matching and distributor lookup.
Multilayer RF Capacitors 500V
1000pF Mica Capacitor 500V 2220 (5750 Metric)
CAP MICA 1000PF 5% 500V 2220
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD102J-F | 64-MC22FD102J-F | 2002-MC22FD102J-F | 338-1131-ND | MC22FD102J-F |
| Product Name | Mica | SMD 0.001uF 500V Capacitor | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |