MC22FA122J-F is a 2220 case size, 1200 pF, 100 Vdc multilayer mica RF capacitor with ±5% tolerance, designed for high-frequency applications requiring high Q, thermal stability, and compatibility with FR4 boards. It operates from -55°C to +125°C, supports RF current with dV/dt up to 20,000 V/µs, and is wave solderable. Its nonmagnetic variant is available as MCN.
1200pF Mica Capacitor 100V 2220 (5750 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
CAP MICA 1200PF 5% 100V 2220
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FA122J-F | MC22FA122J-F-ND | MC22FA122J-F | 2002-MC22FA122J-F | MC22FA122J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF |