The MC18FD161J-F is a multilayer RF ceramic capacitor with a 1812 case size, rated for 500 Vdc and a capacitance of 160 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, rock stability with no change over time, voltage, or frequency, and is designed for high RF current with dV/dt of 20,000 V/µs. The part is compatible with FR4 boards, wave solderable, and withstands a 2 mm bend test. It operates from -55 °C to +125 °C and has dimensions of 4.5 mm length by 3.2 mm width.
160pF Mica Capacitor 500V 1812 (4532 Metric)
Multilayer RF Capacitors 500V
CAP MICA 160PF 5% 500V 1812
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD161J-F | MC18FD161J-F-ND | 2002-MC18FD161J-F | MC18FD161J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.60E-4 microF | 1.60E-4 microF |