MC18FD151J-F is a multilayer RF chip capacitor with a 1812 case size (4.5 mm × 3.2 mm), rated for 500 Vdc, and a capacitance of 150 pF with ±5% tolerance. It uses a natural mica dielectric, enabling high Q at UHF/VHF frequencies and resistance to thermal cracking on FR4 boards. It supports wave soldering, exceeds a 2 mm bend test, and is rated for operation from -55 °C to +125 °C. The capacitor exhibits no change in value over time, voltage, or frequency and can handle RF currents with a dV/dt of 20,000 V/µs.
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
150pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 150PF 5% 500V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD151J-F | 2002-MC18FD151J-F | MC18FD151J-F | MC18FD151J-F-ND | MC18FD151J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |