150pF Mica Capacitor 500V 1812 (4532 Metric)
Multilayer RF Capacitors 500V
CAP MICA 150PF 2% 500V 1812
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD151G-F-ND | 2002-MC18FD151G-F | MC18FD151G-F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Tolerance | 2 (+/- %) | ||
| Lead Style | Surface Mount (SMT) |