The MC18FA391J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring high Q and thermal stability. It has a capacitance of 390 pF with a tolerance of ±5%, a voltage rating of 100 Vdc, and is housed in the 1812 case size measuring 4.5 mm by 3.2 mm. The capacitor operates from -55 ºC to +125 ºC, is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. It is nonmagnetic only in the MCN variant, which this part is not. The part is rated for high RF current with a dV/dt of 20,000 V/µs and exhibits no capacitance drift over time, voltage, or frequency.
390pF Mica Capacitor 100V 1812 (4532 Metric)
Multilayer RF Capacitors 100V
CAP MICA 390PF 5% 100V 1812
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA391J-F | MC18FA391J-F-ND | 2002-MC18FA391J-F | MC18FA391J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF |