The MC18FA271J-F is a multilayer RF chip capacitor with a 1812 case size, rated for 100 Vdc, and a capacitance of 270 pF with a tolerance of ±5%. It is constructed with a natural mica dielectric for high Q at UHF/VHF frequencies, offers excellent thermal stability, and is compatible with FR4 boards. The capacitor is wave solderable, passes a 2 mm bend test, and exhibits no capacitance drift over time, voltage, or frequency. Its nonmagnetic option is available for MRI and high-frequency applications.
270pF Mica Capacitor 100V 1812 (4532 Metric)
Multilayer RF Capacitors 100V
CAP MICA 270PF 5% 100V 1812
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA271J-F | MC18FA271J-F-ND | 2002-MC18FA271J-F | MC18FA271J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF |