The MC12FF470J-F is a multilayer RF chip capacitor with a 500 Vdc rating and a capacitance of 47 pF in a 1210 case size, designed for high-frequency applications requiring high Q and thermal stability. It features a nonmagnetic mica dielectric, supports wave soldering, and is compatible with FR4 boards. The capacitor withstands a dV/dt of 20,000 V/µs and operates from -55 ºC to +125 ºC. Its case dimensions are 3.2 mm in length and 2.5 mm in width. The part meets the Mica chip capacitor specifications and is rated for ±5% capacitance tolerance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
47pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 47PF 5% 1KV 1210
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FF470J-F | MC12FF470J-F | 338-4118-ND | 2002-MC12FF470J-F | MC12FF470J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |