MC12FF390J-TF is a 1210 case size mica chip capacitor with a capacitance of 390 pF, rated for 1000 Vdc, and designed for high-frequency RF applications. It features a capacitance tolerance of ±5%, operates within a temperature range of -55 °C to +125 °C, and is compatible with FR4 boards. The capacitor is non-magnetic, exhibits high Q at UHF/VHF frequencies, and has a dV/dt rating of 20,000 V/µs. Its physical dimensions are 3.2 mm × 2.5 mm with a maximum height of 2.0 mm. The part is tape and reel packaged with RoHS compliance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MC12FF390J-TF |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.90E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |