The MC12FF360J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 1000 Vdc, and a capacitance of 360 pF with a tolerance of ±5%. It uses a natural mica dielectric, supports high RF current with a dV/dt of 20,000 V/µs, and operates from -55 °C to +125 °C. The capacitor is FR4 compatible, wave solderable, and exhibits no change in capacitance over time, voltage, or frequency. Its physical dimensions are 3.2 mm in length and 2.5 mm in width.
CAP MICA 36PF 5% 1KV 1210
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC12FF360J-F | MC12FF360J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF |