The MC12FF330J-F is a multilayer RF mica capacitor rated for 1000 Vdc, with a capacitance of 330 pF and a tolerance of ±5%, in a 1210 case size. It operates from -55°C to +125°C and is designed for high-frequency applications requiring high Q, thermal stability, and resistance to cracking on FR4 boards. The capacitor supports wave soldering and meets the 2 mm bend test. Its natural mica dielectric provides stable performance with minimal drift over time, voltage, and frequency. The part is suitable for RF power amplifiers, tuned LCR circuits, and MRI applications where nonmagnetic properties are required, though this variant is not specified as nonmagnetic.
33pF Mica Capacitor 1kV 1210 (3225 Metric)
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777909-MC12FF330J-F
Series: MC
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1210
Mounting: SMD
Capacitance: 33pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 1000V
Alternative Parts (Cross-Reference): MC12FF330J; MC12FF330JT; MC12FF330JT-F; MC12FF330G;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Multilayer RF Capacitors 1000V
CAP MICA 33PF 5% 1KV 1210
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FF330J-F | MC12FF330J-F-ND | 777909-MC12FF330J-F | 2002-MC12FF330J-F | MC12FF330J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica and PTFE Capacitors - MC12FF330J-F | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |