MC12FD750J-F is a multilayer RF capacitor with a 500 Vdc rating, 75 pF capacitance, and a ±5% tolerance, formatted in the 1210 case size (3.2 mm × 2.5 mm). It uses a natural mica dielectric for high Q at UHF/VHF frequencies, supports wave soldering, and is compatible with FR4 boards. The part operates from -55 °C to +125 °C and exhibits no capacitance drift over time, voltage, or frequency. It exceeds a 2 mm bend test and handles RF current with dV/dt up to 20,000 V/µs.
75pF Mica Capacitor 500V 1210 (3225 Metric)
Win Source Part Number: 1352114-MC12FD750J-F
Category: Capacitors - Mica and PTFE Capacitors
Series: MC
Features: RF, High Q, Low Loss
Package: Bulk
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 100
Capacitance: 75 pF
Tolerance: ±5%
Voltage - Rated: 500 V
Dielectric Material: Mica
Mounting Type: Surface Mount
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Multilayer RF Capacitors 500V
CAP MICA 75PF 5% 500V 1210
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD750J-F | MC12FD750J-F-ND | 1352114-MC12FD750J-F | 2002-MC12FD750J-F | MC12FD750J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF | 7.50E-5 microF |