The MC12FD680J-F is a multilayer RF mica capacitor with a 500 Vdc rating, a capacitance of 68 pF, and a 1210 case size. It operates from -55°C to +125°C and is compatible with FR4 boards. The capacitor is wave solderable, exhibits high Q at UHF/VHF frequencies, and is rated for an RF dV/dt of 20,000 V/µs. The 1210 case measures 3.2 mm in length and 2.5 mm in width with a height of 2.0 mm. It has a capacitance tolerance of ±5% and uses a natural mica dielectric for stability across frequency and voltage. This part is not designed for direct DC bias applications if moisture is present.
68pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
CAP MICA 68PF 5% 500V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD680J-F | 338-1120-ND | 2002-MC12FD680J-F | MC12FD680J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF |