MC12FD390J-F is a 390 pF, 500 Vdc, 1210 case size mica chip capacitor designed for RF applications, featuring high Q at UHF/VHF frequencies, thermal cracking resistance, and compatibility with FR4 boards. It supports wave soldering, has a capacitance tolerance of ±5%, and operates from -55°C to +125°C. The 1210 case measures 3.2 mm by 2.5 mm with a height of 2.0 mm. Nonmagnetic variants are available for MRI applications, though this specific part is not designated as MCN.
Multilayer RF Capacitors 500V
39pF Mica Capacitor 500V 1210 (3225 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 39PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD390J-F | 2002-MC12FD390J-F | MC12FD390J-F-ND | MC12FD390J-F | MC12FD390J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF |