The MC12FA820J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring a 1210 case size (3.2 mm x 2.5 mm) and a capacitance of 82 pF with a tolerance of ±5%. It is rated for 100 Vdc, operates over a temperature range of -55 °C to +125 °C, and is compatible with FR4 boards. The capacitor exhibits high Q at UHF/VHF frequencies, resists thermal cracking, and is wave solderable. Its natural mica dielectric provides stable capacitance with respect to voltage, frequency, and time.
82pF Mica Capacitor 100V 1210 (3225 Metric)
Multilayer RF Capacitors 100V
CAP MICA 82PF 5% 100V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA820J-F | 338-1341-ND | 2002-MC12FA820J-F | MC12FA820J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF |