The MC12FA680J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, and a capacitance of 68 pF with a tolerance of ±5%. It features a natural mica dielectric, high Q at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor is wave solderable, resistant to thermal cracking, and supports a temperature range of -55 ºC to +125 ºC. Its physical dimensions are 3.2 mm by 2.5 mm. The part is designed for high RF current applications with a dV/dt rating of 20,000 V/µs and exhibits no capacitance drift over time, voltage, or frequency.
68pF Mica Capacitor 100V 1210 (3225 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
CAP MICA 68PF 5% 100V 1210
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA680J-F | 338-1115-ND | MC12FA680J-F | 2002-MC12FA680J-F | MC12FA680J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF |