The MC12FA510J-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications, featuring a nonmagnetic option suitable for MRI and sensitive RF environments. It is housed in a 1210 case size, measuring 3.2 mm by 2.5 mm, and is rated for 100 Vdc with a capacitance of 51 pF and a tolerance of ±5%. The capacitor is compatible with FR4 boards, wave solderable, and maintains high Q factor at UHF/VHF frequencies. It operates reliably from -55 ºC to +125 ºC, exhibits no capacitance drift over time, voltage, or frequency, and exceeds 2 mm bend test requirements.
51pF Mica Capacitor 100V 1210 (3225 Metric)
Multilayer RF Capacitors 100V
CAP MICA 51PF 5% 100V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA510J-F | MC12FA510J-F-ND | 2002-MC12FA510J-F | MC12FA510J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF |