The MC12FA500J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications requiring stable performance and resistance to thermal cracking. It is available in the 1210 case size measuring 3.2 mm by 2.5 mm, with a capacitance of 50 pF and a voltage rating of 100 Vdc. The capacitor has a tolerance of ±5%, operates across a temperature range of -55 ºC to +125 ºC, and is compatible with FR4 boards. It supports wave soldering and exhibits a high Q factor at UHF/VHF frequencies. Nonmagnetic variants are available for MRI and other sensitive applications. The part is rated for a dV/dt of 20,000 V/µs and meets the 2 mm bend test standard.
50pF Mica Capacitor 100V 1210 (3225 Metric)
Multilayer RF Capacitors 100V
CAP MICA 50PF 5% 100V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA500J-F | MC12FA500J-F-ND | 2002-MC12FA500J-F | MC12FA500J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-5 microF | 5.00E-5 microF |