Multilayer RF Capacitors 100V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
180pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 180PF 5% 100V 1210 Product overview: MC12FA181J-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC12FA181J-F can be used for catalog matching and distributor lookup.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926061-MC12FA181J-F
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 180 pF Mica Capacitor 100 V 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Bulk
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020
CAP MICA 180PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA181J-F | 2002-MC12FA181J-F | MC12FA181J-F | MC12FA181J-F-ND | 64-MC12FA181J-F | 926061-MC12FA181J-F | MC12FA181J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | 180PF 100V Capacitor | Mica and PTFE Capacitors - MC12FA181J-F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Multilayer | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||||
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF |