The MC12EF200J-F is a multilayer RF mica chip capacitor rated for 1000 Vdc, with a capacitance of 20 pF and a tolerance of ±5%, housed in a 1210 case size. It operates from -55°C to +125°C, features nonmagnetic properties, and is compatible with FR4 circuit boards. The capacitor supports high RF current with a dV/dt of 20,000 V/µs and maintains stable performance across frequency and voltage. Dimensions are 3.2 mm in length and 2.5 mm in width. It is designed for high-frequency applications including RF instruments, power amplifiers, and tuned LCR circuits.
20pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 20PF 5% 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12EF200J-F | MC12EF200J-F-ND | 2002-MC12EF200J-F | MC12EF200J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF |