The MC12EF150J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 1000 Vdc and a capacitance of 150 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and is free from thermal cracking, making it compatible with FR4 boards. The part is wave solderable and has a temperature range of -55 °C to +125 °C. Its physical dimensions are 3.2 mm in length, 2.5 mm in width, and a maximum height of 2.0 mm. The capacitor exhibits stable performance with no change over time, voltage, or frequency, and is designed for high RF current applications with a dV/dt rating of 20,000 V/µs.
15pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 15PF 5% 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12EF150J-F | MC12EF150J-F-ND | 2002-MC12EF150J-F | MC12EF150J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |