MC12CF070D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-voltage applications, featuring a 500 Vdc rating and a capacitance of 7.0 pF with a tolerance of ±0.5 pF. It is available in the 1210 case size, measuring 3.2 mm in length and 2.5 mm in width. The capacitor is compatible with FR4 boards, wave solderable, and maintains stable performance across a temperature range of -55 °C to +125 °C. Nonmagnetic versions are available for MRI and other sensitive applications. The capacitor exhibits high Q at UHF/VHF frequencies and a dV/dt capability of 20,000 V/µs, with no capacitance drift over time, voltage, or frequency.
Multilayer RF Capacitors 1000V
7pF Mica Capacitor 1kV 1210 (3225 Metric)
CAP MICA 7PF 0.5PF 1KV 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF070D-F | 2002-MC12CF070D-F | MC12CF070D-F-ND | MC12CF070D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF |