The MC12CF050D-F is a multilayer RF capacitor with a 500 Vdc rating and a capacitance of 5.0 pF in a 1210 case size, designed for high-frequency applications requiring stability and high Q. It features a nonmagnetic mica dielectric, operates from -55 ºC to +125 ºC, and is compatible with FR4 boards. The capacitor supports wave soldering and withstands a dV/dt of 20,000 V/µs, with dimensions of 3.2 mm in length and 2.5 mm in width.
Multilayer RF Capacitors 1000V
5pF Mica Capacitor 1kV 1210 (3225 Metric)
CAP MICA 5PF 0.5PF 1KV 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF050D-F | 2002-MC12CF050D-F | 338-4113-ND | MC12CF050D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF |