The MC12CF020D-F is a multilayer RF chip capacitor intended for high-frequency, high-power applications, using a natural mica dielectric for high Q and stability under RF stress. It is rated for 1000 Vdc and has a capacitance of 2.0 pF in a 1210 case size (3.2 mm × 2.5 mm), with a capacitance tolerance of ±0.5 pF. The capacitor is designed for FR4 board compatibility, withstands a 2 mm bend test, and is wave solderable. Its operating temperature range is −55 °C to +125 °C. A nonmagnetic variant, MCN, is available for MRI applications.
Multilayer RF Capacitors 1000V
2pF Mica Capacitor 1kV 1210 (3225 Metric)
CAP MICA 2PF 0.5PF 1KV 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF020D-F | 2002-MC12CF020D-F | MC12CF020D-F-ND | MC12CF020D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF |