Cornell Dubilier Mica MC12CF010D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC12CF010D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring a 1210 case size and a 100 Vdc rating. It has a capacitance of 1.0 pF with a tolerance of ±0.5 pF, and is compatible with FR4 boards. The capacitor operates across a temperature range of -55 ºC to +125 ºC, exhibits no change with time, voltage, or frequency, and is wave solderable. Its physical dimensions are 3.2 mm in length and 2.5 mm in width, with a maximum height of 2.0 mm. It is part of the MC series, which includes nonmagnetic MCN variants, and is rated for high RF current with a dv/dt of 20,000 V/µs.

Datasheet Summary
Powered by GS/AI

The MC12CF010D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring a 1210 case size and a 100 Vdc rating. It has a capacitance of 1.0 pF with a tolerance of ±0.5 pF, and is compatible with FR4 boards. The capacitor operates across a temperature range of -55 ºC to +125 ºC, exhibits no change with time, voltage, or frequency, and is wave solderable. Its physical dimensions are 3.2 mm in length and 2.5 mm in width, with a maximum height of 2.0 mm. It is part of the MC series, which includes nonmagnetic MCN variants, and is rated for high RF current with a dv/dt of 20,000 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC12CF010D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MC12CF010D-F
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12CF010D-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12CF010D-F-ND
Mica and PTFE Capacitors MC12CF010D-F-ND
1pF Mica Capacitor 1kV 1210 (3225 Metric)

1pF Mica Capacitor 1kV 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12CF010D-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12CF010D-F
Capacitors - Mica and PTFE Capacitors MC12CF010D-F
CAP MICA 1PF 0.5PF 1KV 1210

CAP MICA 1PF 0.5PF 1KV 1210

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC12CF010D-F 2002-MC12CF010D-F MC12CF010D-F-ND MC12CF010D-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers