The MC12CD090D-F is a multilayer RF chip capacitor with a 500 Vdc rating, 9 pF capacitance, and a 0805 case size. It uses a natural mica dielectric to maintain high Q at UHF/VHF frequencies, is compatible with FR4 boards, and resists thermal cracking. The capacitor is rated for operation from -55 ºC to +125 ºC, supports wave soldering, and is designed for high RF current applications with a dV/dt rating of 20,000 V/µs. It has a capacitance tolerance of ±0.5 pF and is housed in a 0805 package measuring 2.0 mm by 1.25 mm.
Multilayer RF Capacitors 500V
9pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 9PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD090D-F | 2002-MC12CD090D-F | MC12CD090D-F-ND | MC12CD090D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF |