The MC12CD080D-F is a multilayer RF capacitor with a 0805 case size, rated for 500 Vdc and offering a capacitance of 8.0 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric, providing high Q at UHF/VHF frequencies and maintaining stability over time, voltage, and frequency. The capacitor is compatible with FR4 boards, wave solderable, and withstands a 2 mm bend test. Its operating temperature range is -55 °C to +125 °C, and it is designed for high RF current applications with a dV/dt rating of 20,000 V/µs. The case dimensions are 2.0 mm length by 1.25 mm width.
Multilayer RF Capacitors 500V
8pF Mica Capacitor 500V 1210 (3225 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 8PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD080D-F | 2002-MC12CD080D-F | 338-4112-ND | MC12CD080D-F | MC12CD080D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF |