MC12CD060D-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications with a 500 Vdc rating, 6.0 pF capacitance, and 0805 case size (2.0 mm × 1.25 mm). It features a ±0.5 pF tolerance, operates from -55 °C to +125 °C, and is compatible with FR4 boards and wave soldering. The capacitor exhibits high Q at UHF/VHF frequencies, resists thermal cracking, and maintains stable performance over time, voltage, and frequency. It is rated for a dV/dt of 20,000 V/µs and meets the dimensional specifications for the 0805 case as defined by the manufacturer.
Multilayer RF Capacitors 500V
6pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 6PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD060D-F | 2002-MC12CD060D-F | MC12CD060D-F-ND | MC12CD060D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF |