The MC12CD030D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with a 500 Vdc rated voltage and a capacitance of 3.0 pF in a 1210 case size. It features a capacitance tolerance of ±0.5 pF, operates from -55 ºC to +125 ºC, and is compatible with FR4 PCBs. The capacitor is wave solderable, resists thermal cracking, and exhibits a high Q factor at UHF/VHF frequencies. Its physical dimensions are 3.2 mm × 2.5 mm with a maximum height of 2.0 mm.
Multilayer RF Capacitors 500V
3pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 3PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD030D-F | 2002-MC12CD030D-F | MC12CD030D-F-ND | MC12CD030D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF |