The MC08FA680J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and has a capacitance of 68 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and is compatible with FR4 boards. The capacitor is wave solderable, rock stable with no change in capacitance over time, voltage, or frequency, and exceeds a 2 mm bend test. The device operates within a temperature range of −55 °C to +125 °C and is designed for high-frequency applications such as RF instruments, power amplifiers, and tuned LCR circuits.
Datasheet Summary Powered by GS/AI
The MC08FA680J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and has a capacitance of 68 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and is compatible with FR4 boards. The capacitor is wave solderable, rock stable with no change in capacitance over time, voltage, or frequency, and exceeds a 2 mm bend test. The device operates within a temperature range of −55 °C to +125 °C and is designed for high-frequency applications such as RF instruments, power amplifiers, and tuned LCR circuits.