Cornell Dubilier Mica MC08FA560J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC08FA560J-F is a multilayer RF chip capacitor using natural mica dielectric, designed for high-frequency, high-power applications with excellent stability and high Q factor. It is mounted in an 0805 case size, measuring 2.0 mm by 1.25 mm, and rated for 100 Vdc with a capacitance of 56 pF and a tolerance of ±5%. The capacitor is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. Its operating temperature range is -55 ºC to +125 ºC. The part uses a nonmagnetic construction, making it suitable for MRI and other high-frequency applications where magnetic interference must be avoided.

Datasheet Summary
Powered by GS/AI

The MC08FA560J-F is a multilayer RF chip capacitor using natural mica dielectric, designed for high-frequency, high-power applications with excellent stability and high Q factor. It is mounted in an 0805 case size, measuring 2.0 mm by 1.25 mm, and rated for 100 Vdc with a capacitance of 56 pF and a tolerance of ±5%. The capacitor is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. Its operating temperature range is -55 ºC to +125 ºC. The part uses a nonmagnetic construction, making it suitable for MRI and other high-frequency applications where magnetic interference must be avoided.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC08FA560J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MC08FA560J-F
Product Name Mica
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers