The MC08FA390J-F is a multilayer RF chip capacitor with a 0805 case size, using a natural mica dielectric for high Q at UHF/VHF frequencies. It has a capacitance of 39 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55°C to +125°C. The capacitor is compatible with FR4 boards, wave solderable, and withstands a 2 mm bend test. Its nonmagnetic variant is available for sensitive applications like MRI. The case dimensions are 2.0 mm in length and 1.25 mm in width, with a height up to 0.9 mm.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
39pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 39PF 5% 100V 0805
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08FA390J-F | MC08FA390J-F | 2002-MC08FA390J-F | MC08FA390J-F-ND | MC08FA390J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF |