The MC08FA360J-F is a multilayer RF capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring high Q and thermal stability. It is available in the 0805 case size, measuring 2.0 mm in length and 1.25 mm in width, with a capacitance of 36 pF and a voltage rating of 100 Vdc. The capacitor has a capacitance tolerance of ±5%, is lead-free and RoHS compliant, and is compatible with FR4 boards. It exhibits negligible capacitance drift over time, voltage, and frequency, supports high RF current with a dV/dt of 20,000 V/µs, and withstands a 2 mm bend test. The operating temperature range is -55 °C to +125 °C, and it is suitable for use in RF instruments, power amplifiers, and mobile radio systems. This part is wave solderable and does not suffer from thermal cracking.
Multilayer RF Capacitors 100V
36pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 36PF 5% 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08FA360J-F | 2002-MC08FA360J-F | MC08FA360J-F-ND | MC08FA360J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF |