MC08EA300J-F is a multilayer RF chip capacitor with a mica dielectric, designed for high-frequency applications requiring high Q and thermal stability. It is available in the 0805 case size, measuring 2.0 mm in length and 1.25 mm in width, and rated for 100 Vdc. The capacitance is 30 pF with a tolerance of ±5%, and it operates reliably from -55°C to +125°C. The component is compatible with FR4 boards, wave solderable, and withstands a minimum 2 mm bend test, making it suitable for high-reliability RF circuits such as power amplifiers and CATV systems.
Multilayer RF Capacitors 100V
30pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 30PF 5% 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA300J-F | 2002-MC08EA300J-F | 338-1340-ND | MC08EA300J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF |