The MC08EA270J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with excellent stability and low loss. It is available in the 0805 case size, measuring 2.0 mm in length and 1.25 mm in width, and is compatible with FR4 boards. It has a capacitance of 27 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates within a temperature range of -55 ºC to +125 ºC. The capacitor features a high Q-factor at UHF/VHF frequencies, exhibits no capacitance drift with time, voltage, or frequency, is wave solderable, and exceeds a 2 mm bend test. It is designed for RF instruments, power amplifiers, and tuned LCR circuits.
27pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 27PF 5% 100V 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA270J-F | 338-1103-ND | 2002-MC08EA270J-F | MC08EA270J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |