The MC08EA220J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with a capacitance of 22 pF and a tolerance of ±5%. It is available in the 0805 case size, measuring 2.0 mm in length and 1.25 mm in width, with a rated voltage of 100 Vdc. The capacitor operates over a temperature range of -55 ºC to +125 ºC, exhibits high Q at UHF/VHF frequencies, is compatible with FR4 boards, and is wave solderable. The natural mica dielectric ensures stability with time, voltage, and frequency, and the part supports applications requiring high dV/dt performance up to 20,000 V/µs.
Win Source Part Number: 1133089-MC08EA220J-F
Category: Capacitors>Mica and PTFE Capacitors
Series: MC
Features: RF, High Q, Low Loss
Package: Bulk
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 100 V
Dielectric Material: Mica
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MC08EA220JF;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: MC08EA220JF,338-1102
22pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 22PF 5% 100V 0805
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA220J-F | 1133089-MC08EA220J-F | 338-1102-ND | 2002-MC08EA220J-F | MC08EA220J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |