The MC08CD080D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with a rated voltage of 500 Vdc, capacitance of 8 pF, and a tolerance of ±0.5 pF. It is available in the 0805 package, measuring 2.0 mm in length and 1.25 mm in width, and is compatible with FR4 boards. The capacitor operates within a temperature range of -55 ºC to +125 ºC, features a low temperature coefficient of ±100 ppm/ºC, and demonstrates high Q at UHF/VHF frequencies. It is wave solderable, crack-resistant, and supports high RF current with a dV/dt rating of 20,000 V/µs. Nonmagnetic variants are available for MRI and other sensitive applications.
Datasheet Summary Powered by GS/AI
The MC08CD080D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with a rated voltage of 500 Vdc, capacitance of 8 pF, and a tolerance of ±0.5 pF. It is available in the 0805 package, measuring 2.0 mm in length and 1.25 mm in width, and is compatible with FR4 boards. The capacitor operates within a temperature range of -55 ºC to +125 ºC, features a low temperature coefficient of ±100 ppm/ºC, and demonstrates high Q at UHF/VHF frequencies. It is wave solderable, crack-resistant, and supports high RF current with a dV/dt rating of 20,000 V/µs. Nonmagnetic variants are available for MRI and other sensitive applications.