Cornell Dubilier Mica MC08CD070D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MC08CD070D-F is a 7 pF, 500 Vdc, 0805 case size mica multilayer RF capacitor designed for high-frequency applications with a temperature range of -55°C to +125°C. It features a capacitance tolerance of ±0.5 pF, nonmagnetic construction, and is compatible with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test, with dV/dt capability of 20,000 V/µs. Physical dimensions are 2.0 mm × 1.25 mm (maximum) × 1.4 mm (maximum), following the 0805 case size standard.

Datasheet Summary
Powered by GS/AI

MC08CD070D-F is a 7 pF, 500 Vdc, 0805 case size mica multilayer RF capacitor designed for high-frequency applications with a temperature range of -55°C to +125°C. It features a capacitance tolerance of ±0.5 pF, nonmagnetic construction, and is compatible with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test, with dV/dt capability of 20,000 V/µs. Physical dimensions are 2.0 mm × 1.25 mm (maximum) × 1.4 mm (maximum), following the 0805 case size standard.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC08CD070D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MC08CD070D-F
Product Name Mica
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details