The MC08CD050D-F is a multilayer RF capacitor with a 0805 case size, rated for 500 Vdc and a capacitance of 5 pF, using a natural mica dielectric for high Q at UHF/VHF frequencies. It is compatible with FR4 boards, wave solderable, and supports a temperature range of -55°C to +125°C. The capacitor exhibits no change in capacitance over time, voltage, or frequency, and resists thermal cracking. Its dimensions are 2.0 mm in length and 1.25 mm in width.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC08CD050D-F | MC08CD050D-F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |