The MC08CD030D-F is a surface-mount multilayer RF chip capacitor with a 500 Vdc rating, 3.0 pF capacitance, and a ±0.5 pF tolerance, housed in a 0805 case size measuring 2.0 mm by 1.25 mm. It uses a natural mica dielectric, providing high Q at UHF/VHF frequencies, excellent thermal stability, and resistance to cracking on FR4 boards. The component supports wave soldering, withstands a 2 mm bend test, and operates from -55 °C to +125 °C. It is designed for high RF current applications with a dV/dt rating of 20,000 V/µs and is compatible with standard tape-and-reel packaging.
Datasheet Summary Powered by GS/AI
The MC08CD030D-F is a surface-mount multilayer RF chip capacitor with a 500 Vdc rating, 3.0 pF capacitance, and a ±0.5 pF tolerance, housed in a 0805 case size measuring 2.0 mm by 1.25 mm. It uses a natural mica dielectric, providing high Q at UHF/VHF frequencies, excellent thermal stability, and resistance to cracking on FR4 boards. The component supports wave soldering, withstands a 2 mm bend test, and operates from -55 °C to +125 °C. It is designed for high RF current applications with a dV/dt rating of 20,000 V/µs and is compatible with standard tape-and-reel packaging.