Cornell Dubilier Mica MC08CD020D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC08CD020D-F is a multilayer RF mica capacitor for high-frequency, high-voltage applications, rated at 500 Vdc with a capacitance of 2.0 pF in a 0805 case size. It features a capacitance tolerance of ±0.5 pF, operates over a temperature range of -55 ºC to +125 ºC, and is compatible with FR4 boards. The capacitor is wave solderable, exhibits no thermal cracking, and maintains high-Q performance at UHF/VHF frequencies. Its physical dimensions are 2.0 mm in length and 1.25 mm in width. The nonmagnetic variant is not applicable to this part.

Datasheet Summary
Powered by GS/AI

The MC08CD020D-F is a multilayer RF mica capacitor for high-frequency, high-voltage applications, rated at 500 Vdc with a capacitance of 2.0 pF in a 0805 case size. It features a capacitance tolerance of ±0.5 pF, operates over a temperature range of -55 ºC to +125 ºC, and is compatible with FR4 boards. The capacitor is wave solderable, exhibits no thermal cracking, and maintains high-Q performance at UHF/VHF frequencies. Its physical dimensions are 2.0 mm in length and 1.25 mm in width. The nonmagnetic variant is not applicable to this part.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC08CD020D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MC08CD020D-F
Product Name Mica
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum - Polymer Capacitors - 1572-337XMPL2R5MG19CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 337UVG4R0MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 225NCN035M - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details