The MC08CA050D-F is a multilayer RF chip capacitor with a 100 Vdc rating, 5.0 pF capacitance, and ±0.5 pF tolerance, housed in a 0805 case size measuring 2.0 mm by 1.25 mm. It uses a natural mica dielectric for high Q at UHF/VHF frequencies, is compatible with FR4 boards, and withstands a 2 mm bend test. The capacitor supports wave soldering, exhibits no capacitance drift with time, voltage, or frequency, and operates from -55 ºC to +125 ºC.
5pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 5PF 0.5PF 100V 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA050D-F | 338-1098-ND | 2002-MC08CA050D-F | MC08CA050D-F | MC08CA050D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF | 5.00E-6 microF |