Cornell Dubilier 680uF 400V 0.293 Ohm Capacitor LPX681M400H9P3

Description
Cap Aluminum Lytic 680uF 400V 20% (35 X 50mm) Snap-In 10mm 0.293 Ohm 2.6A 85°C Product overview: LPX681M400H9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.293 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.293 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LPX681M400H9P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 400V 20% (35 X 50mm) Snap-In 10mm 0.293 Ohm 2.6A 85°C Product overview: LPX681M400H9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.293 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.293 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LPX681M400H9P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 400V 0.293 Ohm Capacitor
58-LPX681M400H9P3
680uF 400V 0.293 Ohm Capacitor 58-LPX681M400H9P3
Cap Aluminum Lytic 680uF 400V 20% (35 X 50mm) Snap-In 10mm 0.293 Ohm 2.6A 85°C Product overview: LPX681M400H9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.293 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.293 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LPX681M400H9P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 400V 20% (35 X 50mm) Snap-In 10mm 0.293 Ohm 2.6A 85°C Product overview: LPX681M400H9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.293 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.293 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LPX681M400H9P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-LPX681M400H9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LPX681M400H9P3
Aluminum Electrolytic Capacitors 2002-LPX681M400H9P3
85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 680µF 400V

85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 680µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4275-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4275-ND
Aluminum Electrolytic Capacitors 338-4275-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 1000 Hrs @ 85°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPX681M400H9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LPX681M400H9P3
Capacitors - Aluminum Electrolytic Capacitors LPX681M400H9P3
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-LPX681M400H9P3 2002-LPX681M400H9P3 338-4275-ND LPX681M400H9P3
Product Name 680uF 400V 0.293 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details