Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775568-LP822M016E1P3
Series: LP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 8200μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Family Name: LP
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Height - Seated (Maximum): 0.984" (25.00mm)
Voltage Rating DC: 16V
Introduction Date: February 23, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
105 ºC Snap-In Aluminum Electrolytic Capacitors 8200µF 16V
8200µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 105°C
CAP ALUM 8200UF 20% 16V SNAP
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775568-LP822M016E1P3 | 2002-LP822M016E1P3 | LP822M016E1P3-ND | LP822M016E1P3 |
| Product Name | Aluminum Capacitors - LP822M016E1P3 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts |