Cornell Dubilier Aluminum Electrolytic Capacitors LP332M050E3P3

Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 3300µF 50V
Request a Quote Datasheet
Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 3300µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-LP332M050E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP332M050E3P3
Aluminum Electrolytic Capacitors 2002-LP332M050E3P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 3300µF 50V

105 ºC Snap-In Aluminum Electrolytic Capacitors 3300µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4097-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4097-ND
Aluminum Electrolytic Capacitors 338-4097-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 120Hz 1000 Hrs @ 105°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP332M050E3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LP332M050E3P3
Capacitors - Aluminum Electrolytic Capacitors LP332M050E3P3
CAP ALUM 3300UF 20% 50V SNAP

CAP ALUM 3300UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-LP332M050E3P3 338-4097-ND LP332M050E3P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
WVDC 50 volts 50 volts
Packing Method Carton Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers