Everett Charles Technologies General Purpose Test Probe, Pcb; Connector Type Everett Charles Tech IP125B

Description
GENERAL PURPOSE TEST PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.1oz; Spring Force Working Travel:16oz RoHS Compliant: Yes
Datasheet
Description
GENERAL PURPOSE TEST PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.1oz; Spring Force Working Travel:16oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Test Probe, Pcb; Connector Type Everett Charles Tech - 50B6830 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Test Probe, Pcb; Connector Type Everett Charles Tech
50B6830
General Purpose Test Probe, Pcb; Connector Type Everett Charles Tech 50B6830
GENERAL PURPOSE TEST PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.1oz; Spring Force Working Travel:16oz RoHS Compliant: Yes

GENERAL PURPOSE TEST PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.1oz; Spring Force Working Travel:16oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B6830
Product Name General Purpose Test Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - M213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details