OK International Soldering Tip, V-Groove Chisel, 5.3Mm; Tip / Nozzle Width Metcal HTC-8VC0053S

Description
SOLDERING TIP, V-GROOVE CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-8 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, V-GROOVE CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, V-Groove Chisel, 5.3Mm; Tip / Nozzle Width Metcal - 29AC6892 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, V-Groove Chisel, 5.3Mm; Tip / Nozzle Width Metcal
29AC6892
Soldering Tip, V-Groove Chisel, 5.3Mm; Tip / Nozzle Width Metcal 29AC6892
SOLDERING TIP, V-GROOVE CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-8 Series RoHS Compliant: Yes

SOLDERING TIP, V-GROOVE CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 29AC6892
Product Name Soldering Tip, V-Groove Chisel, 5.3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2749730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 180 amps
Output Voltage 74 volts
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details