OK International Soldering Tip, Chisel, 2.5Mm; Tip / Nozzle Width Metcal HTC-7CH0025S

Description
SOLDERING TIP, CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-7 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 29AC6885 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 2.5Mm; Tip / Nozzle Width Metcal
29AC6885
Soldering Tip, Chisel, 2.5Mm; Tip / Nozzle Width Metcal 29AC6885
SOLDERING TIP, CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-7 Series RoHS Compliant: Yes

SOLDERING TIP, CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-5200 Series Soldering Rework Stations; Product Range:HTC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 29AC6885
Product Name Soldering Tip, Chisel, 2.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719495 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details