OK International Tip, Soldering Iron, Chisel, 1.5Mm; Tip / Nozzle Width Metcal HCV-7CH0015S

Description
TIP, SOLDERING IRON, CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-H6-HTD, CV-H6-HTD & CV-H7-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-H6-HTD, CV-H6-HTD & CV-H7-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 1.5Mm; Tip / Nozzle Width Metcal - 72AC8279 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 1.5Mm; Tip / Nozzle Width Metcal
72AC8279
Tip, Soldering Iron, Chisel, 1.5Mm; Tip / Nozzle Width Metcal 72AC8279
TIP, SOLDERING IRON, CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-H6-HTD, CV-H6-HTD & CV-H7-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-H6-HTD, CV-H6-HTD & CV-H7-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8279
Product Name Tip, Soldering Iron, Chisel, 1.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024516 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR400XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 88 to 262 amps
View Details