OK International Soldering Power Station, 120Vac, 90W; Supply Voltage Vac Metcal GT90

Description
SOLDERING POWER STATION, 120VAC, 90W; Supply Voltage VAC:120V; Power Rating:90W; For Use With:Metcal GT Series GT90-HP-T6 Soldering Systems; Product Range:GT Series; Plug Type:
Description
SOLDERING POWER STATION, 120VAC, 90W; Supply Voltage VAC:120V; Power Rating:90W; For Use With:Metcal GT Series GT90-HP-T6 Soldering Systems; Product Range:GT Series; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Soldering Power Station, 120Vac, 90W; Supply Voltage Vac Metcal - 83AH2345 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Power Station, 120Vac, 90W; Supply Voltage Vac Metcal
83AH2345
Soldering Power Station, 120Vac, 90W; Supply Voltage Vac Metcal 83AH2345
SOLDERING POWER STATION, 120VAC, 90W; Supply Voltage VAC:120V; Power Rating:90W; For Use With:Metcal GT Series GT90-HP-T6 Soldering Systems; Product Range:GT Series; Plug Type:

SOLDERING POWER STATION, 120VAC, 90W; Supply Voltage VAC:120V; Power Rating:90W; For Use With:Metcal GT Series GT90-HP-T6 Soldering Systems; Product Range:GT Series; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 83AH2345
Product Name Soldering Power Station, 120Vac, 90W; Supply Voltage Vac Metcal
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2713542 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details